CAP CER 1UF 6.3V X5R 0402 Product overview: CL05A105KQ5NNND from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105KQ5NNND can be used for catalog matching and distributor lookup.
Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029305-CL05A105KQ5N
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 50k pcs
CAP CER 1UF 6.3V X5R 0402
1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 1UF 6.3V X5R 0402
CAP CER 1UF 6.3V X5R 0402
CAPACITORS ROHS COMPLIANT: YES
CAP CER 1UF 6.3V X5R 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05A105KQ5NNND | 1029305-CL05A105KQ5NNND | 1276-CL05A105KQ5NNNDCT-ND | 1276-CL05A105KQ5NNNDDKR-ND | CL05A105KQ5NNND | 98AC5791 | CL05A105KQ5NNND |
| Product Name | 1UF 6.3V Capacitor | Ceramic Capacitors - CL05A105KQ5NNND | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitors Rohs Compliant Samsung Electro-Mechanics | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |