Samsung Electro-Mechanics Ceramic Capacitors CL05A105KP5NNND

Description
CAP CER 1UF 10V X5R 0402
Request a Quote Datasheet
Description
CAP CER 1UF 10V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05A105KP5NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A105KP5NNNDCT-ND
Ceramic Capacitors 1276-CL05A105KP5NNNDCT-ND
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05A105KP5NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A105KP5NNNDTR-ND
Ceramic Capacitors 1276-CL05A105KP5NNNDTR-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05A105KP5NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A105KP5NNNDDKR-ND
Ceramic Capacitors 1276-CL05A105KP5NNNDDKR-ND
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL05A105KP5NNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05A105KP5NNND
Capacitors - Ceramic Capacitors CL05A105KP5NNND
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL05A105KP5NNNDCT-ND 1276-CL05A105KP5NNNDDKR-ND CL05A105KP5NNND
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details