Samsung Electro-Mechanics Ceramic Capacitors CL05A105KP5NNNC

Description
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1076-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1076-1-ND
Ceramic Capacitors 1276-1076-1-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1076-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1076-2-ND
Ceramic Capacitors 1276-1076-2-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1076-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1076-6-ND
Ceramic Capacitors 1276-1076-6-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A105KP5NNNC - 1029303-CL05A105KP5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A105KP5NNNC
1029303-CL05A105KP5NNNC
Ceramic Capacitors - CL05A105KP5NNNC 1029303-CL05A105KP5NNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029303-CL05A105KP5N NNC Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Family Name: CL Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GMC04X5R105K10NTLF; 100R07X105KV4T; NMC0402X5R105K10TRPF ; Introduction Date: December 02, 2007 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029303-CL05A105KP5NNNC
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Family Name: CL
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GMC04X5R105K10NTLF; 100R07X105KV4T; NMC0402X5R105K10TRPF;
Introduction Date: December 02, 2007
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-CL05A105KP5NNNC
1UF 10V Capacitor 60-CL05A105KP5NNNC
CAP CER 1UF 10V X5R 0402 Product overview: CL05A105KP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105KP5NNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0402 Product overview: CL05A105KP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105KP5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A105KP5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A105KP5NNNC
Ceramic Capacitors CL05A105KP5NNNC
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9183
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9183
CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9184
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9184
CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A105KP5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A105KP5NNNC
10V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1076-1-ND 1276-1076-6-ND 1029303-CL05A105KP5NNNC 60-CL05A105KP5NNNC CL05A105KP5NNNC 82AC9183 CL05A105KP5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05A105KP5NNNC 1UF 10V Capacitor Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details