Samsung Electro-Mechanics Ceramic Capacitors CL05A104MP5NNNC

Description
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1443-2-ND
Ceramic Capacitors 1276-1443-2-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
60-CL05A104MP5NNNC
0.1UF 10V Capacitor 60-CL05A104MP5NNNC
CAP CER 0.1UF 10V X5R 0402 Product overview: CL05A104MP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A104MP5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X5R 0402 Product overview: CL05A104MP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A104MP5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A104MP5NNNC - 800564-CL05A104MP5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A104MP5NNNC
800564-CL05A104MP5NNNC
Ceramic Capacitors - CL05A104MP5NNNC 800564-CL05A104MP5NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800564-CL05A104MP5NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.1μF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 800564-CL05A104MP5NNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.1μF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - CL05A104MP5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A104MP5NNNC
Ceramic Capacitors CL05A104MP5NNNC
CAP CER 0.1UF 10V X5R 0402

CAP CER 0.1UF 10V X5R 0402

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9180
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9180
CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9179
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9179
CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1443-2-ND 60-CL05A104MP5NNNC 800564-CL05A104MP5NNNC CL05A104MP5NNNC 82AC9180
Product Name Ceramic Capacitors 0.1UF 10V Capacitor Ceramic Capacitors - CL05A104MP5NNNC Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details