Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL05A104KA5NNNC

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7661312 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661312
MLCCs - Multilayer Ceramic Capacitors 7661312
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL05A104KA5NNNC - 1161712-CL05A104KA5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A104KA5NNNC
1161712-CL05A104KA5NNNC
Ceramic Capacitors - CL05A104KA5NNNC 1161712-CL05A104KA5NNNC
Manufacturer: Samsung Win Source Part Number: 1161712-CL05A104KA5N NNC Family Name: CL Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Alternative Parts (Cross-Reference): 04023D104KAT2AC0402; C104K3PAC7411; C0402C104K3PAC; GMC04X5R104K25NT-LF; Introduction Date: March 07, 2007 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Samsung
Win Source Part Number: 1161712-CL05A104KA5NNNC
Family Name: CL
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Alternative Parts (Cross-Reference): 04023D104KAT2AC0402; C104K3PAC7411; C0402C104K3PAC; GMC04X5R104K25NT-LF;
Introduction Date: March 07, 2007
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Buy Now
Singapore, Singapore
0.1UF 25V Capacitor
60-CL05A104KA5NNNC
0.1UF 25V Capacitor 60-CL05A104KA5NNNC
CAP CER 0.1UF 25V X5R 0402 Product overview: CL05A104KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A104KA5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X5R 0402 Product overview: CL05A104KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A104KA5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1043-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1043-6-ND
Ceramic Capacitors 1276-1043-6-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1043-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1043-2-ND
Ceramic Capacitors 1276-1043-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1043-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1043-1-ND
Ceramic Capacitors 1276-1043-1-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9174
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9174
CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9173
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9173
CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05A104KA5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A104KA5NNNC
Ceramic Capacitors CL05A104KA5NNNC
CAP CER 0.1UF 25V X5R 0402

CAP CER 0.1UF 25V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A104KA5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A104KA5NNNC
25V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7661312 1161712-CL05A104KA5NNNC 60-CL05A104KA5NNNC 1276-1043-6-ND 1276-1043-2-ND 82AC9174 CL05A104KA5NNNC CL05A104KA5NNNC
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL05A104KA5NNNC 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details