Samsung Electro-Mechanics Ceramic Capacitors CL03X105MR3CSNH

Description
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL03X105MR3CSNHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03X105MR3CSNHTR-ND
Ceramic Capacitors 1276-CL03X105MR3CSNHTR-ND
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL03X105MR3CSNH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL03X105MR3CSNH
Capacitors - Ceramic Capacitors CL03X105MR3CSNH
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1276-CL03X105MR3CSNHTR-ND CL03X105MR3CSNH
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details