Samsung Electro-Mechanics Ceramic Capacitors CL03X105MR3CSNC

Description
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL03X105MR3CSNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03X105MR3CSNCTR-ND
Ceramic Capacitors 1276-CL03X105MR3CSNCTR-ND
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL03X105MR3CSNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03X105MR3CSNCCT-ND
Ceramic Capacitors 1276-CL03X105MR3CSNCCT-ND
CAP CER 1UF 4V X6S 0201

CAP CER 1UF 4V X6S 0201

Buy Now Datasheet
Ceramic Capacitors - 1276-CL03X105MR3CSNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03X105MR3CSNCDKR-ND
Ceramic Capacitors 1276-CL03X105MR3CSNCDKR-ND
CAP CER 1UF 4V X6S 0201

CAP CER 1UF 4V X6S 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL03X105MR3CSNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL03X105MR3CSNC
Capacitors - Ceramic Capacitors CL03X105MR3CSNC
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Ceramic Capacitors - CL03X105MR3CSNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03X105MR3CSNC
Ceramic Capacitors CL03X105MR3CSNC
CAP CER 1UF 4V X6S 0201

CAP CER 1UF 4V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL03X105MR3CSNCTR-ND 1276-CL03X105MR3CSNCDKR-ND CL03X105MR3CSNC CL03X105MR3CSNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 2002-102MWR152KB - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details