Samsung Electro-Mechanics Ceramic Capacitors CL03C6R2BA3GNNC

Description
6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1429-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1429-2-ND
Ceramic Capacitors 1276-1429-2-ND
6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap Ceramic 6.2pF 25V C0G 0.1pF SMD 0201 125C Paper T/R - 703-CL03C6R2BA3GNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 6.2pF 25V C0G 0.1pF SMD 0201 125C Paper T/R
703-CL03C6R2BA3GNNC
Cap Ceramic 6.2pF 25V C0G 0.1pF SMD 0201 125C Paper T/R 703-CL03C6R2BA3GNNC
Cap Ceramic 6.2pF 25V C0G 0.1pF SMD 0201 125C Paper T/R

Cap Ceramic 6.2pF 25V C0G 0.1pF SMD 0201 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1276-1429-2-ND 703-CL03C6R2BA3GNNC
Product Name Ceramic Capacitors Cap Ceramic 6.2pF 25V C0G 0.1pF SMD 0201 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition C0G
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details