Samsung Electro-Mechanics Ceramic Capacitors - CL03C330JA3NNNC CL03C330JA3NNNC

Description
Manufacturer: Samsung Win Source Part Number: 915389-CL03C330JA3NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6405-2, 1276-6405-1, 1276-6405-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915389-CL03C330JA3NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6405-2, 1276-6405-1, 1276-6405-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL03C330JA3NNNC - 915389-CL03C330JA3NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03C330JA3NNNC
915389-CL03C330JA3NNNC
Ceramic Capacitors - CL03C330JA3NNNC 915389-CL03C330JA3NNNC
Manufacturer: Samsung Win Source Part Number: 915389-CL03C330JA3NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6405-2, 1276-6405-1, 1276-6405-6

Manufacturer: Samsung
Win Source Part Number: 915389-CL03C330JA3NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 33 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: 5A991A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6405-2, 1276-6405-1, 1276-6405-6

Buy Now Datasheet
Ceramic Capacitors - 1276-6405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6405-6-ND
Ceramic Capacitors 1276-6405-6-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6405-2-ND
Ceramic Capacitors 1276-6405-2-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6405-1-ND
Ceramic Capacitors 1276-6405-1-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 25V Capacitor
60-CL03C330JA3NNNC
33PF 25V Capacitor 60-CL03C330JA3NNNC
CAP CER 33PF 25V C0G/NP0 0201 Product overview: CL03C330JA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C330JA3NNNC can be used for catalog matching and distributor lookup.

CAP CER 33PF 25V C0G/NP0 0201 Product overview: CL03C330JA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C330JA3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03C330JA3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03C330JA3NNNC
Ceramic Capacitors CL03C330JA3NNNC
CAP CER 33PF 25V C0G/NP0 0201

CAP CER 33PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915389-CL03C330JA3NNNC 1276-6405-6-ND 1276-6405-2-ND 60-CL03C330JA3NNNC CL03C330JA3NNNC
Product Name Ceramic Capacitors - CL03C330JA3NNNC Ceramic Capacitors Ceramic Capacitors 33PF 25V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 2002-104MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details