Samsung Electro-Mechanics Ceramic Capacitors CL03C2R7CA3GNNC

Description
2.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1408-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1408-2-ND
Ceramic Capacitors 1276-1408-2-ND
2.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
2.7PF 25V Capacitor
60-CL03C2R7CA3GNNC
2.7PF 25V Capacitor 60-CL03C2R7CA3GNNC
CAP CER 2.7PF 25V C0G/NP0 0201 Product overview: CL03C2R7CA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C2R7CA3GNNC can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 25V C0G/NP0 0201 Product overview: CL03C2R7CA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C2R7CA3GNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358596-CL03C2R7CA3GNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358596-CL03C2R7CA3GNNC
Capacitors - Ceramic Capacitors 1358596-CL03C2R7CA3GNNC
Win Source Part Number: 1358596-CL03C2R7CA3G NNC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.7 pF Tolerance: ±0.25pF Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358596-CL03C2R7CA3GNNC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - CL03C2R7CA3GNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03C2R7CA3GNNC
Ceramic Capacitors CL03C2R7CA3GNNC
CAP CER 2.7PF 25V C0G/NP0 0201

CAP CER 2.7PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors Samsung - 51AH5195 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Samsung
51AH5195
Capacitors Samsung 51AH5195
CAPACITORS

CAPACITORS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1408-2-ND 60-CL03C2R7CA3GNNC 1358596-CL03C2R7CA3GNNC CL03C2R7CA3GNNC 51AH5195
Product Name Ceramic Capacitors 2.7PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors Samsung
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details