Samsung Electro-Mechanics Ceramic Capacitors CL03C1R8CA3GNNC

Description
1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1400-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1400-2-ND
Ceramic Capacitors 1276-1400-2-ND
1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.8PF 25V Capacitor
60-CL03C1R8CA3GNNC
1.8PF 25V Capacitor 60-CL03C1R8CA3GNNC
CAP CER 1.8PF 25V C0G/NP0 0201 Product overview: CL03C1R8CA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C1R8CA3GNNC can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 25V C0G/NP0 0201 Product overview: CL03C1R8CA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C1R8CA3GNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330670-CL03C1R8CA3GNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330670-CL03C1R8CA3GNNC
Capacitors - Ceramic Capacitors 1330670-CL03C1R8CA3GNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330670-CL03C1R8CA3G NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1.8 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1400-6,1276-140 0-1,1276-1400-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330670-CL03C1R8CA3GNNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1.8 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1400-6,1276-1400-1,1276-1400-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1400-2-ND 60-CL03C1R8CA3GNNC 1330670-CL03C1R8CA3GNNC
Product Name Ceramic Capacitors 1.8PF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details