Samsung Electronics Co., Ltd. Relays - Automotive Relays CL03C1R6BA3GNNC

Description
Manufacturer: AMIS Category: Relays>Automotive Relays Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote
Description
Manufacturer: AMIS Category: Relays>Automotive Relays Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CL03C1R6BA3GNNC is a 1.6 pF, 25 V, C0G dielectric multilayer ceramic capacitor in a 0201 package, with dimensions of 0.60 ± 0.03 mm in length, 0.30 ± 0.03 mm in width, and 0.30 ± 0.03 mm in thickness. It has a capacitance tolerance of ±0.1 pF, terminal plating of 100% Sn, and is rated for operation from -55°C to 125°C with a capacitance change of ±30 ppm/°C. The component is designed for reflow soldering with a peak temperature of 260°C and is packaged on a 7-inch reel.

Datasheet Summary
Powered by GS/AI

The CL03C1R6BA3GNNC is a 1.6 pF, 25 V, C0G dielectric multilayer ceramic capacitor in a 0201 package, with dimensions of 0.60 ± 0.03 mm in length, 0.30 ± 0.03 mm in width, and 0.30 ± 0.03 mm in thickness. It has a capacitance tolerance of ±0.1 pF, terminal plating of 100% Sn, and is rated for operation from -55°C to 125°C with a capacitance change of ±30 ppm/°C. The component is designed for reflow soldering with a peak temperature of 260°C and is packaged on a 7-inch reel.

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
Relays - Automotive Relays
Manufacturer: AMIS Category: Relays>Automotive Relays Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Relays>Automotive Relays
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Name Relays - Automotive Relays
Mounting PCBoard; Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details