CAP CER 18PF 25V C0G/NP0 0201 Product overview: CL03C180JA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C180JA3NNNC can be used for catalog matching and distributor lookup.
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Manufacturer: Samsung
Win Source Part Number: 915387-CL03C180JA3NN
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 18 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: 5A991A
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6402-2, 1276-6402-1, 1276-6402-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL03C180JA3NNNC | 1276-6402-1-ND | 1276-6402-6-ND | 915387-CL03C180JA3NNNC |
| Product Name | 18PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL03C180JA3NNNC |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.80E-5 microF |