Samsung Electro-Mechanics Ceramic Capacitors CL03C180JA3GNNC

Description
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL03C180JA3GNNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03C180JA3GNNCTR-ND
Ceramic Capacitors 1276-CL03C180JA3GNNCTR-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL03C180JA3GNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL03C180JA3GNNC
Capacitors - Ceramic Capacitors CL03C180JA3GNNC
CAP CER 18PF 25V C0G/NP0 0201

CAP CER 18PF 25V C0G/NP0 0201

Supplier's Site
Cap Ceramic 18pF 25V C0G 5% SMD 0201 125C Paper T/R - 703-CL03C180JA3GNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 18pF 25V C0G 5% SMD 0201 125C Paper T/R
703-CL03C180JA3GNNC
Cap Ceramic 18pF 25V C0G 5% SMD 0201 125C Paper T/R 703-CL03C180JA3GNNC
Cap Ceramic 18pF 25V C0G 5% SMD 0201 125C Paper T/R

Cap Ceramic 18pF 25V C0G 5% SMD 0201 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL03C180JA3GNNCTR-ND CL03C180JA3GNNC 703-CL03C180JA3GNNC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap Ceramic 18pF 25V C0G 5% SMD 0201 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details