Samsung Electro-Mechanics Ceramic Capacitors CL03C160GA3GNNC

Description
16pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
16pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6749-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6749-1-ND
Ceramic Capacitors 1276-6749-1-ND
16pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

16pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1276-6749-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details