25V 12pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Cap Ceramic 12pF 25V C0G 5% SMD 0201 125C Paper T/R
CAP CER 12PF 25V C0G/NP0 0201
| LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CL03C120JA3GNNC | 703-CL03C120JA3GNNC | CL03C120JA3GNNC |
| Product Name | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap Ceramic 12pF 25V C0G 5% SMD 0201 125C Paper T/R | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | C0G | Ceramic Composition |