Samsung Electronics Co., Ltd. Connectors,Interconnects CL03C0R7BA3GNNC

Description
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): -20% to 80% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Board Edge; Panel Mount; Through Hole
Request a Quote Datasheet
Description
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): -20% to 80% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Board Edge; Panel Mount; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): -20% to 80% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Board Edge; Panel Mount; Through Hole

Manufacturer: Chipown
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): -20% to 80%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters
Mounting Type: Board Edge; Panel Mount; Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Board Edge; Panel Mount; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details