Samsung Electro-Mechanics Ceramic Capacitors - CL03C020BA3GNNC CL03C020BA3GNNC

Description
Manufacturer: Samsung Win Source Part Number: 915384-CL03C020BA3GN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1363-6, 1276-1363-2, 1276-1363-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915384-CL03C020BA3GN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1363-6, 1276-1363-2, 1276-1363-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL03C020BA3GNNC - 915384-CL03C020BA3GNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03C020BA3GNNC
915384-CL03C020BA3GNNC
Ceramic Capacitors - CL03C020BA3GNNC 915384-CL03C020BA3GNNC
Manufacturer: Samsung Win Source Part Number: 915384-CL03C020BA3GN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1363-6, 1276-1363-2, 1276-1363-1

Manufacturer: Samsung
Win Source Part Number: 915384-CL03C020BA3GNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1363-6, 1276-1363-2, 1276-1363-1

Buy Now Datasheet
Ceramic Capacitors - 1276-1363-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1363-6-ND
Ceramic Capacitors 1276-1363-6-ND
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1363-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1363-2-ND
Ceramic Capacitors 1276-1363-2-ND
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1363-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1363-1-ND
Ceramic Capacitors 1276-1363-1-ND
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
2PF 25V Capacitor
60-CL03C020BA3GNNC
2PF 25V Capacitor 60-CL03C020BA3GNNC
CAP CER 2PF 25V C0G/NP0 0201 Product overview: CL03C020BA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C020BA3GNNC can be used for catalog matching and distributor lookup.

CAP CER 2PF 25V C0G/NP0 0201 Product overview: CL03C020BA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C020BA3GNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 915384-CL03C020BA3GNNC 1276-1363-6-ND 1276-1363-2-ND 60-CL03C020BA3GNNC
Product Name Ceramic Capacitors - CL03C020BA3GNNC Ceramic Capacitors Ceramic Capacitors 2PF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers