Samsung Electro-Mechanics Ceramic Capacitors CL03B561KO3NNNC

Description
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1357-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1357-1-ND
Ceramic Capacitors 1276-1357-1-ND
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1357-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1357-6-ND
Ceramic Capacitors 1276-1357-6-ND
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1357-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1357-2-ND
Ceramic Capacitors 1276-1357-2-ND
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03B561KO3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03B561KO3NNNC
Ceramic Capacitors CL03B561KO3NNNC
CAP CER 560PF 16V X7R 0201

CAP CER 560PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1357-1-ND 1276-1357-6-ND CL03B561KO3NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details