Samsung Electro-Mechanics Ceramic Capacitors CL03B331KA3NNNC

Description
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1351-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1351-1-ND
Ceramic Capacitors 1276-1351-1-ND
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1351-2-ND
Ceramic Capacitors 1276-1351-2-ND
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL03B331KA3NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL03B331KA3NNNC
Capacitors - Ceramic Capacitors CL03B331KA3NNNC
CAP CER 330PF 25V X7R 0201

CAP CER 330PF 25V X7R 0201

Supplier's Site
Ceramic Capacitors - CL03B331KA3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03B331KA3NNNC
Ceramic Capacitors CL03B331KA3NNNC
CAP CER 330PF 25V X7R 0201

CAP CER 330PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1351-1-ND CL03B331KA3NNNC CL03B331KA3NNNC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1711175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details