Manufacturer: Motorola
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: Active
Capacitance: 35pF, 40pF
Tolerance (+ or -): -20% to 50%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Board Mount
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |