Samsung Electro-Mechanics 2200PF 10V Capacitor CL03B222KP3NNNC

Description
CAP CER 2200PF 10V X7R 0201 Product overview: CL03B222KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B222KP3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 10V X7R 0201 Product overview: CL03B222KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B222KP3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 10V Capacitor
60-CL03B222KP3NNNC
2200PF 10V Capacitor 60-CL03B222KP3NNNC
CAP CER 2200PF 10V X7R 0201 Product overview: CL03B222KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B222KP3NNNC can be used for catalog matching and distributor lookup.

CAP CER 2200PF 10V X7R 0201 Product overview: CL03B222KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B222KP3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1349-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1349-2-ND
Ceramic Capacitors 1276-1349-2-ND
2200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1349-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1349-1-ND
Ceramic Capacitors 1276-1349-1-ND
2200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03B222KP3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03B222KP3NNNC
Ceramic Capacitors CL03B222KP3NNNC
CAP CER 2200PF 10V X7R 0201

CAP CER 2200PF 10V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL03B222KP3NNNC 1276-1349-2-ND CL03B222KP3NNNC
Product Name 2200PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details