Samsung Electro-Mechanics Ceramic Capacitors CL03B103KQ3NNNC

Description
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1344-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1344-1-ND
Ceramic Capacitors 1276-1344-1-ND
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03B103KQ3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03B103KQ3NNNC
Ceramic Capacitors CL03B103KQ3NNNC
CAP CER 10000PF 6.3V X7R 0201

CAP CER 10000PF 6.3V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1276-1344-1-ND CL03B103KQ3NNNC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details