Samsung Electro-Mechanics Ceramic Capacitors CL03B103KP3NNNC

Description
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1152-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1152-1-ND
Ceramic Capacitors 1276-1152-1-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1152-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1152-2-ND
Ceramic Capacitors 1276-1152-2-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1152-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1152-6-ND
Ceramic Capacitors 1276-1152-6-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331481-CL03B103KP3NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331481-CL03B103KP3NNNC
Capacitors - Ceramic Capacitors 1331481-CL03B103KP3NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1331481-CL03B103KP3N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1152-6,1276-115 2-1,1276-1152-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1331481-CL03B103KP3NNNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1152-6,1276-1152-1,1276-1152-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10000PF 10V Capacitor
60-CL03B103KP3NNNC
10000PF 10V Capacitor 60-CL03B103KP3NNNC
CAP CER 10000PF 10V X7R 0201 Product overview: CL03B103KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B103KP3NNNC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X7R 0201 Product overview: CL03B103KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B103KP3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9169
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9169
CAP, 0.01UF, 10V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 10V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9170
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9170
CAP, 0.01UF, 10V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 10V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL03B103KP3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03B103KP3NNNC
Ceramic Capacitors CL03B103KP3NNNC
CAP CER 10000PF 10V X7R 0201

CAP CER 10000PF 10V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1152-1-ND 1276-1152-6-ND 1331481-CL03B103KP3NNNC 60-CL03B103KP3NNNC 82AC9169 CL03B103KP3NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 10V Capacitor Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers