Samsung Electro-Mechanics 1000PF 25V Capacitor CL03B102KA3NNNC

Description
CAP CER 1000PF 25V X7R 0201 Product overview: CL03B102KA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B102KA3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 25V X7R 0201 Product overview: CL03B102KA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B102KA3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 25V Capacitor
60-CL03B102KA3NNNC
1000PF 25V Capacitor 60-CL03B102KA3NNNC
CAP CER 1000PF 25V X7R 0201 Product overview: CL03B102KA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B102KA3NNNC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 25V X7R 0201 Product overview: CL03B102KA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B102KA3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03B102KA3NNNC - 915383-CL03B102KA3NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03B102KA3NNNC
915383-CL03B102KA3NNNC
Ceramic Capacitors - CL03B102KA3NNNC 915383-CL03B102KA3NNNC
Manufacturer: Samsung Win Source Part Number: 915383-CL03B102KA3NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1341-6, 1276-1341-1, 1276-1341-2

Manufacturer: Samsung
Win Source Part Number: 915383-CL03B102KA3NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1341-6, 1276-1341-1, 1276-1341-2

Buy Now Datasheet
Ceramic Capacitors - 1276-1341-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1341-1-ND
Ceramic Capacitors 1276-1341-1-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1341-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1341-6-ND
Ceramic Capacitors 1276-1341-6-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1341-2-ND
Ceramic Capacitors 1276-1341-2-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03B102KA3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03B102KA3NNNC
Ceramic Capacitors CL03B102KA3NNNC
CAP CER 1000PF 25V X7R 0201

CAP CER 1000PF 25V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL03B102KA3NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL03B102KA3NNNC
25V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL03B102KA3NNNC 915383-CL03B102KA3NNNC 1276-1341-1-ND 1276-1341-6-ND CL03B102KA3NNNC CL03B102KA3NNNC
Product Name 1000PF 25V Capacitor Ceramic Capacitors - CL03B102KA3NNNC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers