Samsung Electronics Co., Ltd. Connectors,Interconnects CL03A475MQ5C65C

Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Strip Part Status: End of Life Capacitance: 82µF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Strip Part Status: End of Life Capacitance: 82µF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Strip Part Status: End of Life Capacitance: 82µF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters

Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Strip
Part Status: End of Life
Capacitance: 82µF
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details