Samsung Electro-Mechanics 0.47UF 6.3V Capacitor CL03A474MQ3NNNH

Description
CAP CER 0.47UF 6.3V X5R 0201 Product overview: CL03A474MQ3NNNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A474MQ3NNNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 6.3V X5R 0201 Product overview: CL03A474MQ3NNNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A474MQ3NNNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 6.3V Capacitor
60-CL03A474MQ3NNNH
0.47UF 6.3V Capacitor 60-CL03A474MQ3NNNH
CAP CER 0.47UF 6.3V X5R 0201 Product overview: CL03A474MQ3NNNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A474MQ3NNNH can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 6.3V X5R 0201 Product overview: CL03A474MQ3NNNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A474MQ3NNNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03A474MQ3NNNH - 915382-CL03A474MQ3NNNH - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A474MQ3NNNH
915382-CL03A474MQ3NNNH
Ceramic Capacitors - CL03A474MQ3NNNH 915382-CL03A474MQ3NNNH
Manufacturer: Samsung Win Source Part Number: 915382-CL03A474MQ3NN NH Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 0.47 µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6446-6, 1276-6446-1, 1276-6446-2, CL03A474MQ3NNNH-ND

Manufacturer: Samsung
Win Source Part Number: 915382-CL03A474MQ3NNNH
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 0.47 µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6446-6, 1276-6446-1, 1276-6446-2, CL03A474MQ3NNNH-ND

Buy Now Datasheet
Ceramic Capacitors - 1276-6446-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6446-2-ND
Ceramic Capacitors 1276-6446-2-ND
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6446-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6446-6-ND
Ceramic Capacitors 1276-6446-6-ND
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6446-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6446-1-ND
Ceramic Capacitors 1276-6446-1-ND
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03A474MQ3NNNH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A474MQ3NNNH
Ceramic Capacitors CL03A474MQ3NNNH
CAP CER 0.47UF 6.3V X5R 0201

CAP CER 0.47UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL03A474MQ3NNNH 915382-CL03A474MQ3NNNH 1276-6446-2-ND 1276-6446-6-ND CL03A474MQ3NNNH
Product Name 0.47UF 6.3V Capacitor Ceramic Capacitors - CL03A474MQ3NNNH Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details