Samsung Electro-Mechanics 0.047UF 6.3V Capacitor CL03A473KQ3NNNC

Description
CAP CER 0.047UF 6.3V X5R 0201 Product overview: CL03A473KQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A473KQ3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 6.3V X5R 0201 Product overview: CL03A473KQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A473KQ3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 6.3V Capacitor
60-CL03A473KQ3NNNC
0.047UF 6.3V Capacitor 60-CL03A473KQ3NNNC
CAP CER 0.047UF 6.3V X5R 0201 Product overview: CL03A473KQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A473KQ3NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 6.3V X5R 0201 Product overview: CL03A473KQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A473KQ3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03A473KQ3NNNC - 800492-CL03A473KQ3NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A473KQ3NNNC
800492-CL03A473KQ3NNNC
Ceramic Capacitors - CL03A473KQ3NNNC 800492-CL03A473KQ3NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800492-CL03A473KQ3NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.047μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 800492-CL03A473KQ3NNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.047μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9165
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9165
CAP, 0.047UF, 6.3V, MLCC, 0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.047UF, 6.3V, MLCC, 0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9166
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9166
CAP, 0.047UF, 6.3V, MLCC, 0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.047UF, 6.3V, MLCC, 0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL03A473KQ3NNNC 800492-CL03A473KQ3NNNC 82AC9165
Product Name 0.047UF 6.3V Capacitor Ceramic Capacitors - CL03A473KQ3NNNC Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details