CAP CER 0.22UF 6.3V X5R 0201 Product overview: CL03A224MQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A224MQ3NNNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 866504-CL03A224MQ3NN
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 0.22 µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1042-6, 1276-1042-1, 1276-1042-2
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
0.22µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP CER 0.22UF 6.3V X5R 0201
6.3V 220nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL03A224MQ3NNNC | 866504-CL03A224MQ3NNNC | 1276-1042-1-ND | 1276-1042-6-ND | CL03A224MQ3NNNC | CL03A224MQ3NNNC |
| Product Name | 0.22UF 6.3V Capacitor | Ceramic Capacitors - CL03A224MQ3NNNC | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |