Samsung Electro-Mechanics Ceramic Capacitors - CL03A223KQ3NNNC CL03A223KQ3NNNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802005-CL03A223KQ3NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.022μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802005-CL03A223KQ3NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.022μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL03A223KQ3NNNC - 802005-CL03A223KQ3NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A223KQ3NNNC
802005-CL03A223KQ3NNNC
Ceramic Capacitors - CL03A223KQ3NNNC 802005-CL03A223KQ3NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802005-CL03A223KQ3NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.022μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 802005-CL03A223KQ3NNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.022μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 1276-1330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1330-6-ND
Ceramic Capacitors 1276-1330-6-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1330-2-ND
Ceramic Capacitors 1276-1330-2-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1330-1-ND
Ceramic Capacitors 1276-1330-1-ND
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 6.3V Capacitor
60-CL03A223KQ3NNNC
0.022UF 6.3V Capacitor 60-CL03A223KQ3NNNC
CAP CER 0.022UF 6.3V X5R 0201 Product overview: CL03A223KQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A223KQ3NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 6.3V X5R 0201 Product overview: CL03A223KQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A223KQ3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03A223KQ3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A223KQ3NNNC
Ceramic Capacitors CL03A223KQ3NNNC
CAP CER 0.022UF 6.3V X5R 0201

CAP CER 0.022UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9162
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9162
CAP, 0.022UF, 6.3V, MLCC, 0201; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.022UF, 6.3V, MLCC, 0201; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9161
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9161
CAP, 0.022UF, 6.3V, MLCC, 0201; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.022UF, 6.3V, MLCC, 0201; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 802005-CL03A223KQ3NNNC 1276-1330-6-ND 1276-1330-2-ND 60-CL03A223KQ3NNNC CL03A223KQ3NNNC 82AC9162
Product Name Ceramic Capacitors - CL03A223KQ3NNNC Ceramic Capacitors Ceramic Capacitors 0.022UF 6.3V Capacitor Ceramic Capacitors Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details