Samsung Electro-Mechanics 1UF 4V Capacitor CL03A105MR3CSNH

Description
CAP CER 1UF 4V X5R 0201 Product overview: CL03A105MR3CSNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105MR3CSNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 4V X5R 0201 Product overview: CL03A105MR3CSNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105MR3CSNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 4V Capacitor
60-CL03A105MR3CSNH
1UF 4V Capacitor 60-CL03A105MR3CSNH
CAP CER 1UF 4V X5R 0201 Product overview: CL03A105MR3CSNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105MR3CSNH can be used for catalog matching and distributor lookup.

CAP CER 1UF 4V X5R 0201 Product overview: CL03A105MR3CSNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105MR3CSNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03A105MR3CSNH - 915381-CL03A105MR3CSNH - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A105MR3CSNH
915381-CL03A105MR3CSNH
Ceramic Capacitors - CL03A105MR3CSNH 915381-CL03A105MR3CSNH
Manufacturer: Samsung Win Source Part Number: 915381-CL03A105MR3CS NH Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6442-6, 1276-6442-1, 1276-6442-2, CL03A105MR3CSNH-ND

Manufacturer: Samsung
Win Source Part Number: 915381-CL03A105MR3CSNH
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6442-6, 1276-6442-1, 1276-6442-2, CL03A105MR3CSNH-ND

Buy Now Datasheet
Cap Ceramic 1uF 4V X5R 20% SMD 0201 85C Cardboard T/R - 703-CL03A105MR3CSNH - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 4V X5R 20% SMD 0201 85C Cardboard T/R
703-CL03A105MR3CSNH
Cap Ceramic 1uF 4V X5R 20% SMD 0201 85C Cardboard T/R 703-CL03A105MR3CSNH
Cap Ceramic 1uF 4V X5R 20% SMD 0201 85C Cardboard T/R

Cap Ceramic 1uF 4V X5R 20% SMD 0201 85C Cardboard T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL03A105MR3CSNH 915381-CL03A105MR3CSNH 703-CL03A105MR3CSNH
Product Name 1UF 4V Capacitor Ceramic Capacitors - CL03A105MR3CSNH Cap Ceramic 1uF 4V X5R 20% SMD 0201 85C Cardboard T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers