Samsung Electro-Mechanics Ceramic Capacitors CL03A105MP3ZSNH

Description
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6816-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6816-6-ND
Ceramic Capacitors 1276-6816-6-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6816-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6816-2-ND
Ceramic Capacitors 1276-6816-2-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6816-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6816-1-ND
Ceramic Capacitors 1276-6816-1-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap Ceramic Rohs Compliant Samsung Electro-Mechanics - 34AK1124 - Newark, An Avnet Company
Chicago, IL, United States
Cap Ceramic Rohs Compliant Samsung Electro-Mechanics
34AK1124
Cap Ceramic Rohs Compliant Samsung Electro-Mechanics 34AK1124
CAP CERAMIC ROHS COMPLIANT: YES

CAP CERAMIC ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CL03A105MP3ZSNH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A105MP3ZSNH
Ceramic Capacitors CL03A105MP3ZSNH
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6816-6-ND 1276-6816-2-ND 34AK1124 CL03A105MP3ZSNH
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic Rohs Compliant Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details