Samsung Electro-Mechanics Ceramic Capacitors CL03A104MQ3NNNC

Description
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1322-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1322-2-ND
Ceramic Capacitors 1276-1322-2-ND
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03A104MQ3NNNC - 915380-CL03A104MQ3NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A104MQ3NNNC
915380-CL03A104MQ3NNNC
Ceramic Capacitors - CL03A104MQ3NNNC 915380-CL03A104MQ3NNNC
Manufacturer: Samsung Win Source Part Number: 915380-CL03A104MQ3NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1322-6, 1276-1322-2, 1276-1322-1

Manufacturer: Samsung
Win Source Part Number: 915380-CL03A104MQ3NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 0.1 µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1322-6, 1276-1322-2, 1276-1322-1

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-CL03A104MQ3NNNC
0.1UF 6.3V Capacitor 60-CL03A104MQ3NNNC
CAP CER 0.1UF 6.3V X5R 0201 Product overview: CL03A104MQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A104MQ3NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 0201 Product overview: CL03A104MQ3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A104MQ3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL03A104MQ3NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL03A104MQ3NNNC
Capacitors - Ceramic Capacitors CL03A104MQ3NNNC
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site
Ceramic Capacitors - CL03A104MQ3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A104MQ3NNNC
Ceramic Capacitors CL03A104MQ3NNNC
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1322-2-ND 915380-CL03A104MQ3NNNC 60-CL03A104MQ3NNNC CL03A104MQ3NNNC CL03A104MQ3NNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL03A104MQ3NNNC 0.1UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers