0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
0.1uF 6.3V X5R Ceramic Capacitor 0201 SMD 10% Product overview: CL03A104KQ3NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A104KQ3NNNC can be used for catalog matching and distributor lookup.
CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes
CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes
CAP CER 0.1UF 6.3V X5R 0201
6.3V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-1013-2-ND | 1276-1013-6-ND | 60-CL03A104KQ3NNNC | 82AC9160 | CL03A104KQ3NNNC | CL03A104KQ3NNNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.1uF 6.3V Capacitor | Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |