Samsung Electro-Mechanics Ceramic Capacitors - CL03A104KP3NNNC CL03A104KP3NNNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800809-CL03A104KP3NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800809-CL03A104KP3NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL03A104KP3NNNC - 800809-CL03A104KP3NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A104KP3NNNC
800809-CL03A104KP3NNNC
Ceramic Capacitors - CL03A104KP3NNNC 800809-CL03A104KP3NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800809-CL03A104KP3NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 800809-CL03A104KP3NNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.1μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 1276-1115-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1115-1-ND
Ceramic Capacitors 1276-1115-1-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1115-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1115-6-ND
Ceramic Capacitors 1276-1115-6-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1115-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1115-2-ND
Ceramic Capacitors 1276-1115-2-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
60-CL03A104KP3NNNC
0.1UF 10V Capacitor 60-CL03A104KP3NNNC
CAP CER 0.1UF 10V X5R 0201 Product overview: CL03A104KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A104KP3NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X5R 0201 Product overview: CL03A104KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A104KP3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03A104KP3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A104KP3NNNC
Ceramic Capacitors CL03A104KP3NNNC
CAP CER 0.1UF 10V X5R 0201

CAP CER 0.1UF 10V X5R 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9158 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9158
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9158
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9157
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9157
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL03A104KP3NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL03A104KP3NNNC
10V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 800809-CL03A104KP3NNNC 1276-1115-1-ND 1276-1115-6-ND 60-CL03A104KP3NNNC CL03A104KP3NNNC 82AC9158 CL03A104KP3NNNC
Product Name Ceramic Capacitors - CL03A104KP3NNNC Ceramic Capacitors Ceramic Capacitors 0.1UF 10V Capacitor Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1912897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details