Samsung Electro-Mechanics Ceramic Capacitors CL03A103KQ3NNWC

Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL03A103KQ3NNWCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03A103KQ3NNWCTR-ND
Ceramic Capacitors 1276-CL03A103KQ3NNWCTR-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 6.3V Capacitor
60-CL03A103KQ3NNWC
10000PF 6.3V Capacitor 60-CL03A103KQ3NNWC
CAP CER 10000PF 6.3V X5R 0201 Product overview: CL03A103KQ3NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A103KQ3NNWC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X5R 0201 Product overview: CL03A103KQ3NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A103KQ3NNWC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03A103KQ3NNWC - 866501-CL03A103KQ3NNWC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A103KQ3NNWC
866501-CL03A103KQ3NNWC
Ceramic Capacitors - CL03A103KQ3NNWC 866501-CL03A103KQ3NNWC
Manufacturer: Samsung Win Source Part Number: 866501-CL03A103KQ3NN WC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 10000 pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Samsung
Win Source Part Number: 866501-CL03A103KQ3NNWC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 10000 pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - CL03A103KQ3NNWC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A103KQ3NNWC
Ceramic Capacitors CL03A103KQ3NNWC
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL03A103KQ3NNWC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL03A103KQ3NNWC
Capacitors - Ceramic Capacitors CL03A103KQ3NNWC
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL03A103KQ3NNWCTR-ND 60-CL03A103KQ3NNWC 866501-CL03A103KQ3NNWC CL03A103KQ3NNWC CL03A103KQ3NNWC
Product Name Ceramic Capacitors 10000PF 6.3V Capacitor Ceramic Capacitors - CL03A103KQ3NNWC Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details