Samsung Electro-Mechanics Ceramic Capacitors CL03A103KQ3NNNC

Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1317-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1317-2-ND
Ceramic Capacitors 1276-1317-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9156
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9156
CAP, 0.01UF, 6.3V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 6.3V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9155
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9155
CAP, 0.01UF, 6.3V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 6.3V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL03A103KQ3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A103KQ3NNNC
Ceramic Capacitors CL03A103KQ3NNNC
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1317-2-ND 82AC9156 CL03A103KQ3NNNC
Product Name Ceramic Capacitors Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details