CAP CER 22PF 16V C0G/NP0 01005 Product overview: CL02C220JO2ANNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02C220JO2ANNC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1358584-CL02C220JO2A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 01005 (0402 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 16V
Applications: General Purpose
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
CAP CER 22PF 16V C0G/NP0 01005
Cap Ceramic 22pF 16V C0G 5% SMD 01005 125C Cardboard T/R
16V 22pF C0G ±5% 01005 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL02C220JO2ANNC | 1358584-CL02C220JO2ANNC | CL02C220JO2ANNC | 703-CL02C220JO2ANNC | CL02C220JO2ANNC |
| Product Name | 22PF 16V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap Ceramic 22pF 16V C0G 5% SMD 01005 125C Cardboard T/R | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | C0G | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |