Samsung Electro-Mechanics Ceramic Capacitors CL02C030BO2GNNC

Description
3pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6784-1-ND
Ceramic Capacitors 1276-6784-1-ND
3pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

3pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL02C030BO2GNNC - 866500-CL02C030BO2GNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL02C030BO2GNNC
866500-CL02C030BO2GNNC
Ceramic Capacitors - CL02C030BO2GNNC 866500-CL02C030BO2GNNC
Manufacturer: Samsung Win Source Part Number: 866500-CL02C030BO2GN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 3 pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: Reel - TR Package: 01005 (0402 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6784-6, 1276-6784-2, 1276-6784-1

Manufacturer: Samsung
Win Source Part Number: 866500-CL02C030BO2GNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 3 pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Package: Reel - TR
Package: 01005 (0402 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6784-6, 1276-6784-2, 1276-6784-1

Buy Now Datasheet
Singapore, Singapore
3PF 16V Capacitor
60-CL02C030BO2GNNC
3PF 16V Capacitor 60-CL02C030BO2GNNC
CAP CER 3PF 16V C0G/NP0 01005 Product overview: CL02C030BO2GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02C030BO2GNNC can be used for catalog matching and distributor lookup.

CAP CER 3PF 16V C0G/NP0 01005 Product overview: CL02C030BO2GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02C030BO2GNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL02C030BO2GNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL02C030BO2GNNC
Ceramic Capacitors CL02C030BO2GNNC
CAP CER 3PF 16V C0G/NP0 01005

CAP CER 3PF 16V C0G/NP0 01005

Supplier's Site Datasheet
CAP CER 3PF 16V C0G/NP0 01005 - 703-CL02C030BO2GNNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 3PF 16V C0G/NP0 01005
703-CL02C030BO2GNNC
CAP CER 3PF 16V C0G/NP0 01005 703-CL02C030BO2GNNC
CAP CER 3PF 16V C0G/NP0 01005

CAP CER 3PF 16V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6784-1-ND 866500-CL02C030BO2GNNC 60-CL02C030BO2GNNC CL02C030BO2GNNC 703-CL02C030BO2GNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL02C030BO2GNNC 3PF 16V Capacitor Ceramic Capacitors CAP CER 3PF 16V C0G/NP0 01005
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details