Samsung Electro-Mechanics Ceramic Capacitors CL02A104MR2NNNC

Description
0.1µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1211-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1211-1-ND
Ceramic Capacitors 1276-1211-1-ND
0.1µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.1µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1211-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1211-2-ND
Ceramic Capacitors 1276-1211-2-ND
0.1µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.1µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1211-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1211-6-ND
Ceramic Capacitors 1276-1211-6-ND
0.1µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.1µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL02A104MR2NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL02A104MR2NNNC
Ceramic Capacitors CL02A104MR2NNNC
CAP CER 0.1UF 4V X5R 01005

CAP CER 0.1UF 4V X5R 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1211-1-ND 1276-1211-6-ND CL02A104MR2NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PSB252K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details