0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
CAP, 0.1UF, 6.3V, MLCC, 01005; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.4mm; MSL:- RoHS Compliant: Yes
CAP, 0.1UF, 6.3V, MLCC, 01005; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.4mm; MSL:- RoHS Compliant: Yes
CAP CER 0.1UF 6.3V X5R 01005
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-1209-2-ND | 1276-1209-6-ND | 82AC9154 | CL02A104KQ2NNNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Uf, 6.3V, Mlcc, 01005; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |