Samsung Electro-Mechanics Ceramic Capacitors CL02A103KQ2NNNC

Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1208-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1208-2-ND
Ceramic Capacitors 1276-1208-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1208-1-ND
Ceramic Capacitors 1276-1208-1-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1208-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1208-6-ND
Ceramic Capacitors 1276-1208-6-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL02A103KQ2NNNC - 866496-CL02A103KQ2NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL02A103KQ2NNNC
866496-CL02A103KQ2NNNC
Ceramic Capacitors - CL02A103KQ2NNNC 866496-CL02A103KQ2NNNC
Manufacturer: Samsung Win Source Part Number: 866496-CL02A103KQ2NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 10000 pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1208-6, 1276-1208-1, 1276-1208-2

Manufacturer: Samsung
Win Source Part Number: 866496-CL02A103KQ2NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 10000 pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1208-6, 1276-1208-1, 1276-1208-2

Buy Now Datasheet
Singapore, Singapore
10000PF 6.3V Capacitor
60-CL02A103KQ2NNNC
10000PF 6.3V Capacitor 60-CL02A103KQ2NNNC
CAP CER 10000PF 6.3V X5R 01005 Product overview: CL02A103KQ2NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02A103KQ2NNNC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X5R 01005 Product overview: CL02A103KQ2NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02A103KQ2NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1208-2-ND 1276-1208-6-ND 866496-CL02A103KQ2NNNC 60-CL02A103KQ2NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL02A103KQ2NNNC 10000PF 6.3V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details