Samsung Electro-Mechanics Ferrite Beads and Chips CIV05U102NC

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6391-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6391-2-ND
Ferrite Beads and Chips 1276-6391-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6391-2-ND
Product Name Ferrite Beads and Chips
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402FL Low Profile Chip Inductors - 0402FL-221 0402FL-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 1-2176744-8 - TE Connectivity
Specs
Impedance 200 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers