Samsung Electro-Mechanics Ferrite Beads and Chips CIV05J182NC

Description
1.8 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6389-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6389-2-ND
Ferrite Beads and Chips 1276-6389-2-ND
1.8 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

1.8 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6389-2-ND
Product Name Ferrite Beads and Chips
DCR 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-3 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.2500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers