Samsung Electro-Mechanics Ferrite Beads and Chips CIV05J102NC

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6390-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6390-2-ND
Ferrite Beads and Chips 1276-6390-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6390-2-ND
Product Name Ferrite Beads and Chips
DCR 1.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176491-3 - TE Connectivity
Specs
Impedance 33 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers