Samsung Electro-Mechanics 240Ohm 100MHz 0.6A Inductor and Choke CIM21U241NE

Description
Ferrite Beads Multi-Layer 240Ohm 25% 100MHz 0.6A 0.15Ohm DCR 0805 T/R Product overview: CIM21U241NE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240Ohm, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240Ohm, 100MHz, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM21U241NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 240Ohm 25% 100MHz 0.6A 0.15Ohm DCR 0805 T/R Product overview: CIM21U241NE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240Ohm, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240Ohm, 100MHz, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM21U241NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240Ohm 100MHz 0.6A Inductor and Choke - 841-CIM21U241NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240Ohm 100MHz 0.6A Inductor and Choke
841-CIM21U241NE
240Ohm 100MHz 0.6A Inductor and Choke 841-CIM21U241NE
Ferrite Beads Multi-Layer 240Ohm 25% 100MHz 0.6A 0.15Ohm DCR 0805 T/R Product overview: CIM21U241NE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240Ohm, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240Ohm, 100MHz, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM21U241NE can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 240Ohm 25% 100MHz 0.6A 0.15Ohm DCR 0805 T/R Product overview: CIM21U241NE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240Ohm, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240Ohm, 100MHz, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM21U241NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328082-CIM21U241NE - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328082-CIM21U241NE
Filters - Ferrite Beads and Chips 1328082-CIM21U241NE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1328082-CIM21U241NE Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 600mA Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328082-CIM21U241NE
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 600mA
Standard Package: 4,000
Mounting: Surface Mount
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 240 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 150mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 841-CIM21U241NE 1328082-CIM21U241NE
Product Name 240Ohm 100MHz 0.6A Inductor and Choke Filters - Ferrite Beads and Chips
Standards and Certifications RoHS RoHS
Core Material Ferrite
DCR 0.1500 ohms
Rated DC Current 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details