Samsung Electro-Mechanics Ferrite Beads and Chips CIM21K252NE

Description
2.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 800mOhm
Request a Quote Datasheet
Description
2.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIM21K252NE-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIM21K252NE-ND
Ferrite Beads and Chips CIM21K252NE-ND
2.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 800mOhm

2.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 800mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number CIM21K252NE-ND
Product Name Ferrite Beads and Chips
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176492-5 - TE Connectivity
Specs
Impedance 68 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details