Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIM21J600NE CIM21J600NE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709891-CIM21J600NE Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 900mA DC Resistance (DCR) (Maximum): 80mOhm Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Impedance at Frequency: 60 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709891-CIM21J600NE Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 900mA DC Resistance (DCR) (Maximum): 80mOhm Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Impedance at Frequency: 60 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIM21J600NE - CIM21J600NE - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIM21J600NE
CIM21J600NE
Ferrite Beads and Chips - CIM21J600NE CIM21J600NE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709891-CIM21J600NE Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 900mA DC Resistance (DCR) (Maximum): 80mOhm Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Impedance at Frequency: 60 Ohms at 100MHz

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 709891-CIM21J600NE
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 900mA
DC Resistance (DCR) (Maximum): 80mOhm
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Impedance at Frequency: 60 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIM21J600NE
Product Name Ferrite Beads and Chips - CIM21J600NE
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Nitride (ALN) Ceramic Substrate laser Cutting -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details