Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIM21J301NE CIM21J301NE

Description
Manufacturer: Samsung Win Source Part Number: 915353-CIM21J301NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 300 Ohms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915353-CIM21J301NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 300 Ohms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIM21J301NE - CIM21J301NE - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIM21J301NE
CIM21J301NE
Ferrite Beads and Chips - CIM21J301NE CIM21J301NE
Manufacturer: Samsung Win Source Part Number: 915353-CIM21J301NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 300 Ohms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: Samsung
Win Source Part Number: 915353-CIM21J301NE
Series: CIM21
Operating Temperature Range: -55°C ~ 125°C
Features: 300 Ohms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIM21J301NE
Product Name Ferrite Beads and Chips - CIM21J301NE
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Zirconium Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical
Performance Features Excellent in abrasion resistance
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details