Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIM21J102NE CIM21J102NE

Description
Manufacturer: Samsung Win Source Part Number: 915351-CIM21J102NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 1 kOhms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6331-6, 1276-6331-1, 1276-6331-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915351-CIM21J102NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 1 kOhms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6331-6, 1276-6331-1, 1276-6331-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIM21J102NE - CIM21J102NE - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIM21J102NE
CIM21J102NE
Ferrite Beads and Chips - CIM21J102NE CIM21J102NE
Manufacturer: Samsung Win Source Part Number: 915351-CIM21J102NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 1 kOhms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6331-6, 1276-6331-1, 1276-6331-2

Manufacturer: Samsung
Win Source Part Number: 915351-CIM21J102NE
Series: CIM21
Operating Temperature Range: -55°C ~ 125°C
Features: 1 kOhms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 1276-6331-6, 1276-6331-1, 1276-6331-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIM21J102NE
Product Name Ferrite Beads and Chips - CIM21J102NE
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details